Infineon Technologies AG 40V 22A MOSFET Transistor IRFH5204TR2PBF

Description
MOSFET N-CH 40V 22A PQFN / Secondary Side Synchronous Rectification, Inverters for DC Motors Product overview: IRFH5204TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5204TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 40V 22A PQFN / Secondary Side Synchronous Rectification, Inverters for DC Motors Product overview: IRFH5204TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5204TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 22A MOSFET Transistor
278-IRFH5204TR2PBF
40V 22A MOSFET Transistor 278-IRFH5204TR2PBF
MOSFET N-CH 40V 22A PQFN / Secondary Side Synchronous Rectification, Inverters for DC Motors Product overview: IRFH5204TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5204TR2PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 22A PQFN / Secondary Side Synchronous Rectification, Inverters for DC Motors Product overview: IRFH5204TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5204TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRFH5204TR2PBF - 813387-IRFH5204TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFH5204TR2PBF
813387-IRFH5204TR2PBF
FETs - Single - IRFH5204TR2PBF 813387-IRFH5204TR2PBF
Manufacturer: Infineon Technologies Win Source Part Number: 813387-IRFH5204TR2PB F Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Part Status: Obsolete (End Of Life) Supplier Device Package: PQFN (5x6) Manufacturer Package: 8-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.3mOhm at 50A, 10V Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2460pF at 25V Current - Continuous Drain (Id) at 25°C: 22A , 100A (Tc) Vgs(th) (Maximum) at Id: 4V at 100μA

Manufacturer: Infineon Technologies
Win Source Part Number: 813387-IRFH5204TR2PBF
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Part Status: Obsolete (End Of Life)
Supplier Device Package: PQFN (5x6)
Manufacturer Package: 8-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.3mOhm at 50A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2460pF at 25V
Current - Continuous Drain (Id) at 25°C: 22A , 100A (Tc)
Vgs(th) (Maximum) at Id: 4V at 100μA

Buy Now
MOSFET N-CH 40V 22A PQFN - 376-IRFH5204TR2PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 22A PQFN
376-IRFH5204TR2PBF
MOSFET N-CH 40V 22A PQFN 376-IRFH5204TR2PBF
MOSFET N-CH 40V 22A PQFN

MOSFET N-CH 40V 22A PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFH5204TR2PBF 813387-IRFH5204TR2PBF 376-IRFH5204TR2PBF
Product Name 40V 22A MOSFET Transistor FETs - Single - IRFH5204TR2PBF MOSFET N-CH 40V 22A PQFN
Package Type Cut Tape (CT) SOT3
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT) Tape Reel; Cut Tape (CT)
Polarity N-Channel
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data