Infineon Technologies AG Single FETs, MOSFETs IRFH5106TRPBF

Description
N-Channel 60V 21A (Ta), 100A (Tc) 3.6W (Ta), 114W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 21A (Ta), 100A (Tc) 3.6W (Ta), 114W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFH5106TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5106TRPBF-ND
Single FETs, MOSFETs IRFH5106TRPBF-ND
N-Channel 60V 21A (Ta), 100A (Tc) 3.6W (Ta), 114W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 21A (Ta), 100A (Tc) 3.6W (Ta), 114W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
60V 21A 100A MOSFET Transistor
278-IRFH5106TRPBF
60V 21A 100A MOSFET Transistor 278-IRFH5106TRPBF
MOSFET N-CH 60V 21A/100A 8PQFN Product overview: IRFH5106TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 21A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 21A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5106TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 21A/100A 8PQFN Product overview: IRFH5106TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 21A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 21A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5106TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5106TRPBF - 1046872-IRFH5106TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5106TRPBF
1046872-IRFH5106TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5106TRPBF 1046872-IRFH5106TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046872-IRFH5106TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 114W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 21A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 3090pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046872-IRFH5106TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 114W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 21A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 3090pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5106TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5106TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5106TRPBF
MOSFET N-CH 60V 21A/100A 8PQFN

MOSFET N-CH 60V 21A/100A 8PQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFH5106TRPBF-ND 278-IRFH5106TRPBF 1046872-IRFH5106TRPBF IRFH5106TRPBF
Product Name Single FETs, MOSFETs 60V 21A 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5106TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; PQFN (5x6) 8-PowerVDFN
PD 3600 milliwatts 3600 to 114000 milliwatts
Unlock Full Specs
to access all available technical data