Win Source Part Number: 1065540-IRFH5053TR2P
Category: Discrete Semiconductor Products>Transistors
Package: Cut Tape (CT),
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 9.3A (Ta), 46A (Tc)
Rds On (Max) @ Id, Vgs: 18mOhm @ 9.3A, 10V
Vgs(th) (Max) @ Id: 4.9V @ 100µA
Package / Case: 8-PowerVDFN
Supplier Device Package: PQFN (5x6) Single Die
Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1510 pF @ 50 V
Alternative Parts (Cross-Reference): NTMFS6B14NT1G; IRFH7110TRPBF; SI7252DP-T1-GE3; IRF6668TRPBF; IPD50N10S3L16ATMA1; IRFH5210TR2PBF;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001570782,IRFH5053
Product Status: Obsolete
MOSFET N-CH 100V 9.3A PQFN56
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1065540-IRFH5053TR2PBF | IRFH5053TR2PBF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |