Infineon Technologies AG 200V 5.1A MOSFET Transistor IRFH5020TRPBF

Description
MOSFET N-CH 200V 5.1A 8PQFN Product overview: IRFH5020TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5020TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 5.1A 8PQFN Product overview: IRFH5020TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5020TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 5.1A MOSFET Transistor
278-IRFH5020TRPBF
200V 5.1A MOSFET Transistor 278-IRFH5020TRPBF
MOSFET N-CH 200V 5.1A 8PQFN Product overview: IRFH5020TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5020TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 5.1A 8PQFN Product overview: IRFH5020TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5020TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5020TRPBF - 017595-IRFH5020TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5020TRPBF
017595-IRFH5020TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5020TRPBF 017595-IRFH5020TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017595-IRFH5020TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 8.3W (Tc) Family Name: IRFH5020 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.1A (Ta) Gate-Source Threshold Voltage: 5V @ 150μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2290pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 55 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): RJK2055DPA; RJK2055DPA-00#J0; SiR616DP-T1-GE3; TPH2900ENH,L1Q; Introduction Date: October 07, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017595-IRFH5020TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 8.3W (Tc)
Family Name: IRFH5020
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5.1A (Ta)
Gate-Source Threshold Voltage: 5V @ 150μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 2290pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 55 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): RJK2055DPA; RJK2055DPA-00#J0; SiR616DP-T1-GE3; TPH2900ENH,L1Q;
Introduction Date: October 07, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2172609P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172609P
MOSFETs 2172609P
Infineon MOSFET IRFH5020TRPBF

Infineon MOSFET IRFH5020TRPBF

Supplier's Site
MOSFETs - 2172608 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172608
MOSFETs 2172608
Infineon MOSFET IRFH5020TRPBF

Infineon MOSFET IRFH5020TRPBF

Supplier's Site
MOSFETs - 2172609 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172609
MOSFETs 2172609
Infineon MOSFET IRFH5020TRPBF

Infineon MOSFET IRFH5020TRPBF

Supplier's Site
Single FETs, MOSFETs - IRFH5020TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5020TRPBFTR-ND
Single FETs, MOSFETs IRFH5020TRPBFTR-ND
N-Channel 200V 5.1A (Ta) 3.6W (Ta), 8.3W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 200V 5.1A (Ta) 3.6W (Ta), 8.3W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH5020TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5020TRPBFDKR-ND
Single FETs, MOSFETs IRFH5020TRPBFDKR-ND
N-Channel 200V 5.1A (Ta) 3.6W (Ta), 8.3W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 200V 5.1A (Ta) 3.6W (Ta), 8.3W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH5020TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5020TRPBFCT-ND
Single FETs, MOSFETs IRFH5020TRPBFCT-ND
N-Channel 200V 5.1A (Ta) 3.6W (Ta), 8.3W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 200V 5.1A (Ta) 3.6W (Ta), 8.3W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Mosfet, N-Ch, 200V, 34A, Pqfn-8; Transistor Polarity Infineon - 91Y4690 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 34A, Pqfn-8; Transistor Polarity Infineon
91Y4690
Mosfet, N-Ch, 200V, 34A, Pqfn-8; Transistor Polarity Infineon 91Y4690
MOSFET, N-CH, 200V, 34A, PQFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:34A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 200V, 34A, PQFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:34A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH5020TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH5020TRPBF
Single FETs, MOSFETs IRFH5020TRPBF
MOSFET N-CH 200V 5.1A 8PQFN

MOSFET N-CH 200V 5.1A 8PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V 1 N-CH HEXFET 55mOhms 11nC

MOSFET 200V 1 N-CH HEXFET 55mOhms 11nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5020TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5020TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5020TRPBF
MOSFET N-CH 200V 5.1A 8PQFN

MOSFET N-CH 200V 5.1A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFH5020TRPBF 017595-IRFH5020TRPBF 2172609P 2172608 IRFH5020TRPBFTR-ND 91Y4690 IRFH5020TRPBF IRFH5020TRPBF IRFH5020TRPBF
Product Name 200V 5.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5020TRPBF MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 200V, 34A, Pqfn-8; Transistor Polarity Infineon Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts 200 volts
PD 3.6 milliwatts 3600 to 8300 milliwatts 3600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data