Infineon Technologies AG 150V 10A 56A MOSFET Transistor IRFH5015TRPBF

Description
MOSFET N-CH 150V 10A/56A 8PQFN Product overview: IRFH5015TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 10A, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5015TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 10A/56A 8PQFN Product overview: IRFH5015TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 10A, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5015TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 10A 56A MOSFET Transistor
278-IRFH5015TRPBF
150V 10A 56A MOSFET Transistor 278-IRFH5015TRPBF
MOSFET N-CH 150V 10A/56A 8PQFN Product overview: IRFH5015TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 10A, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5015TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 10A/56A 8PQFN Product overview: IRFH5015TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 10A, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5015TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH5015TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5015TRPBFDKR-ND
Single FETs, MOSFETs IRFH5015TRPBFDKR-ND
N-Channel 150V 10A (Ta), 56A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10A (Ta), 56A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH5015TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5015TRPBFTR-ND
Single FETs, MOSFETs IRFH5015TRPBFTR-ND
N-Channel 150V 10A (Ta), 56A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10A (Ta), 56A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH5015TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5015TRPBFCT-ND
Single FETs, MOSFETs IRFH5015TRPBFCT-ND
N-Channel 150V 10A (Ta), 56A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10A (Ta), 56A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
MOSFETs - 1300975P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300975P
MOSFETs 1300975P
Infineon IRFH5015TRPBF MOSFET

Infineon IRFH5015TRPBF MOSFET

Supplier's Site
MOSFETs - 1300975 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300975
MOSFETs 1300975
Infineon IRFH5015TRPBF MOSFET

Infineon IRFH5015TRPBF MOSFET

Supplier's Site
MOSFETs - 1685987 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1685987
MOSFETs 1685987
Infineon IRFH5015TRPBF MOSFET

Infineon IRFH5015TRPBF MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5015TRPBF - 069472-IRFH5015TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5015TRPBF
069472-IRFH5015TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5015TRPBF 069472-IRFH5015TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069472-IRFH5015TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 156W (Tc) Family Name: IRFH5015 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 10A (Ta), 56A (Tc) Gate-Source Threshold Voltage: 5V @ 150μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2300pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 31 mOhm @ 34A, 10V Alternative Parts (Cross-Reference): FDMS86250; SI7430DP-T1; Si7846DP-E3; AON6454A; IRFH5015TR2PBF; IRFH5015PbF; IRFH5015TRPBF; Introduction Date: January 22, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 069472-IRFH5015TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 156W (Tc)
Family Name: IRFH5015
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 10A (Ta), 56A (Tc)
Gate-Source Threshold Voltage: 5V @ 150μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2300pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 31 mOhm @ 34A, 10V
Alternative Parts (Cross-Reference): FDMS86250; SI7430DP-T1; Si7846DP-E3; AON6454A; IRFH5015TR2PBF; IRFH5015PbF; IRFH5015TRPBF;
Introduction Date: January 22, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5015TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5015TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5015TRPBF
MOSFET N-CH 150V 10A/56A 8PQFN

MOSFET N-CH 150V 10A/56A 8PQFN

Supplier's Site
Mosfet Transistor; Channel Type Infineon - 65R4957 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Infineon
65R4957
Mosfet Transistor; Channel Type Infineon 65R4957
MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:56A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:3.6W RoHS Compliant: Yes

MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:56A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:3.6W RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor; Channel Type Infineon - 65R4956 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Infineon
65R4956
Mosfet Transistor; Channel Type Infineon 65R4956
MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:56A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:3.6W RoHS Compliant: Yes

MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:56A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:3.6W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V SINGLE N-CH 31mOhms 33nC

MOSFET 150V SINGLE N-CH 31mOhms 33nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFH5015TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH5015TRPBF
Single FETs, MOSFETs IRFH5015TRPBF
MOSFET N-CH 150V 10A/56A 8PQFN

MOSFET N-CH 150V 10A/56A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFH5015TRPBF IRFH5015TRPBFDKR-ND 1300975P 1300975 069472-IRFH5015TRPBF IRFH5015TRPBF 65R4957 IRFH5015TRPBF IRFH5015TRPBF
Product Name 150V 10A 56A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5015TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor; Channel Type Infineon MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 150 volts 150 volts 150 volts
Transconductance 0.0380 kS
PD 3.6 milliwatts 3600 to 156000 milliwatts 3600 milliwatts 3600 milliwatts
Unlock Full Specs
to access all available technical data