Infineon Technologies AG 100V 13A MOSFET Transistor IRFH5010TR2PBF

Description
MOSFET N-CH 100V 13A 5X6 PQFN Product overview: IRFH5010TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5010TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 100V 13A 5X6 PQFN Product overview: IRFH5010TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5010TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1065537-IRFH5010TR2PBF is an N-channel MOSFET designed for high-efficiency applications, particularly in mobile DC-DC converters. It features a maximum drain-source voltage (Vdss) of 100V and a continuous drain current rating of 13A at 25°C. The device exhibits a low on-resistance (Rds(on)) of 9mΩ at 50A and 10V, which contributes to reduced conduction losses. The gate threshold voltage (Vgs(th)) is specified at a maximum of 4V at 150µA. This MOSFET has a total gate charge (Qg) of 98nC at 10V, indicating efficient switching performance. The input capacitance (Ciss) is rated at 4340pF at 25V, which is relevant for determining the drive requirements in high-frequency applications. The product is packaged in an 8-PQFN (5x6) format, suitable for surface mount technology (SMT). Engineers considering this component should note that it is classified as obsolete, which may affect availability and support for future projects.

Datasheet Summary
Powered by GS/AI

The 1065537-IRFH5010TR2PBF is an N-channel MOSFET designed for high-efficiency applications, particularly in mobile DC-DC converters. It features a maximum drain-source voltage (Vdss) of 100V and a continuous drain current rating of 13A at 25°C. The device exhibits a low on-resistance (Rds(on)) of 9mΩ at 50A and 10V, which contributes to reduced conduction losses. The gate threshold voltage (Vgs(th)) is specified at a maximum of 4V at 150µA. This MOSFET has a total gate charge (Qg) of 98nC at 10V, indicating efficient switching performance. The input capacitance (Ciss) is rated at 4340pF at 25V, which is relevant for determining the drive requirements in high-frequency applications. The product is packaged in an 8-PQFN (5x6) format, suitable for surface mount technology (SMT). Engineers considering this component should note that it is classified as obsolete, which may affect availability and support for future projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 13A MOSFET Transistor
278-IRFH5010TR2PBF
100V 13A MOSFET Transistor 278-IRFH5010TR2PBF
MOSFET N-CH 100V 13A 5X6 PQFN Product overview: IRFH5010TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5010TR2PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 13A 5X6 PQFN Product overview: IRFH5010TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5010TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065537-IRFH5010TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065537-IRFH5010TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065537-IRFH5010TR2PBF
Win Source Part Number: 1065537-IRFH5010TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 9mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 150µA Package / Case: 8-PowerVDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 98 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4340 pF @ 25 V Alternative Parts (Cross-Reference): IRLH5030TRPBF; IRFH5110TRPBF; IRFH5110TR2PBF; IRFH7107TRPBF; FDMS86152; IRFH5210TR2PBF; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRFH5010TR2PBFDKR,IR FH5010TR2PBFCT,IRFH5 010TR2PBFTR,SP001570 754 Product Status: Obsolete

Win Source Part Number: 1065537-IRFH5010TR2PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Cut Tape (CT),
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 9mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 150µA
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 98 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4340 pF @ 25 V
Alternative Parts (Cross-Reference): IRLH5030TRPBF; IRFH5110TRPBF; IRFH5110TR2PBF; IRFH7107TRPBF; FDMS86152; IRFH5210TR2PBF;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRFH5010TR2PBFDKR,IRFH5010TR2PBFCT,IRFH5010TR2PBFTR,SP001570754
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5010TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5010TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5010TR2PBF
MOSFET N-CH 100V 13A 5X6 PQFN

MOSFET N-CH 100V 13A 5X6 PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFH5010TR2PBF 1065537-IRFH5010TR2PBF IRFH5010TR2PBF
Product Name 100V 13A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3 8-PowerVDFN
Unlock Full Specs
to access all available technical data