Infineon Technologies AG 75V 17A 100A MOSFET Transistor IRFH5007TRPBF

Description
MOSFET N-CH 75V 17A/100A 8PQFN Product overview: IRFH5007TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 17A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 17A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5007TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 17A/100A 8PQFN Product overview: IRFH5007TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 17A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 17A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5007TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 17A 100A MOSFET Transistor
278-IRFH5007TRPBF
75V 17A 100A MOSFET Transistor 278-IRFH5007TRPBF
MOSFET N-CH 75V 17A/100A 8PQFN Product overview: IRFH5007TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 17A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 17A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5007TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 17A/100A 8PQFN Product overview: IRFH5007TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 17A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 17A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5007TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH5007TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5007TRPBFTR-ND
Single FETs, MOSFETs IRFH5007TRPBFTR-ND
N-Channel 75V 17A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 75V 17A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5007TRPBF - 1046867-IRFH5007TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5007TRPBF
1046867-IRFH5007TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5007TRPBF 1046867-IRFH5007TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046867-IRFH5007TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 17A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 4V @ 150μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 4290pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046867-IRFH5007TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 17A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 4290pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.9 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 75V 17A 5X6 PQFN - 376-IRFH5007TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 75V 17A 5X6 PQFN
376-IRFH5007TRPBF
MOSFET N-CH 75V 17A 5X6 PQFN 376-IRFH5007TRPBF
MOSFET N-CH 75V 17A 5X6 PQFN

MOSFET N-CH 75V 17A 5X6 PQFN

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5007TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5007TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5007TRPBF
MOSFET N-CH 75V 17A/100A 8PQFN

MOSFET N-CH 75V 17A/100A 8PQFN

Supplier's Site
Mosfet, N-Ch, 75V, 100A, Pqfn; Transistor Polarity Infineon - 13AC9105 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 75V, 100A, Pqfn; Transistor Polarity Infineon
13AC9105
Mosfet, N-Ch, 75V, 100A, Pqfn; Transistor Polarity Infineon 13AC9105
MOSFET, N-CH, 75V, 100A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:75V; On Resistance Rds(on):0.0051ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 75V, 100A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:75V; On Resistance Rds(on):0.0051ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH5007TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH5007TRPBF
Single FETs, MOSFETs IRFH5007TRPBF
MOSFET N-CH 75V 17A/100A 8PQFN

MOSFET N-CH 75V 17A/100A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFH5007TRPBF IRFH5007TRPBFTR-ND 1046867-IRFH5007TRPBF 376-IRFH5007TRPBF IRFH5007TRPBF 13AC9105 IRFH5007TRPBF
Product Name 75V 17A 100A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5007TRPBF MOSFET N-CH 75V 17A 5X6 PQFN Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 75V, 100A, Pqfn; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.1000 kS
PD 3.6 milliwatts 3600 to 156000 milliwatts 3600 milliwatts 3600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data