Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IRFH5007TR2PBF

Description
Win Source Part Number: 1065536-IRFH5007TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Bulk Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 5.9mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 150µA Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 98 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4290 pF @ 25 V Alternative Parts (Cross-Reference): IRFH5006TRPBF; IRFH5006TR2PBF; IRFH5206TRPBF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.29.0095 Mfr: International Rectifier Other Names: INFIRFIRFH5007TR2PBF ,2156-IRFH5007TR2PBF -IRTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065536-IRFH5007TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Bulk Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 5.9mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 150µA Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 98 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4290 pF @ 25 V Alternative Parts (Cross-Reference): IRFH5006TRPBF; IRFH5006TR2PBF; IRFH5206TRPBF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.29.0095 Mfr: International Rectifier Other Names: INFIRFIRFH5007TR2PBF ,2156-IRFH5007TR2PBF -IRTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065536-IRFH5007TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065536-IRFH5007TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065536-IRFH5007TR2PBF
Win Source Part Number: 1065536-IRFH5007TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Bulk Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 5.9mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 150µA Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 98 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4290 pF @ 25 V Alternative Parts (Cross-Reference): IRFH5006TRPBF; IRFH5006TR2PBF; IRFH5206TRPBF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.29.0095 Mfr: International Rectifier Other Names: INFIRFIRFH5007TR2PBF ,2156-IRFH5007TR2PBF -IRTR Product Status: Obsolete

Win Source Part Number: 1065536-IRFH5007TR2PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Bulk
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 5.9mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 150µA
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 98 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4290 pF @ 25 V
Alternative Parts (Cross-Reference): IRFH5006TRPBF; IRFH5006TR2PBF; IRFH5206TRPBF;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8541.29.0095
Mfr: International Rectifier
Other Names: INFIRFIRFH5007TR2PBF,2156-IRFH5007TR2PBF-IRTR
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5007TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5007TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5007TR2PBF
MOSFET N-CH 75V 17A 5X6 PQFN

MOSFET N-CH 75V 17A 5X6 PQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1065536-IRFH5007TR2PBF IRFH5007TR2PBF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

55V 5.1A MOSFET Transistor - 289-AUIRF7341QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
8 suppliers
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers