Infineon Technologies AG FET, MOSFET Arrays IRFH4253DTRPBF

Description
Mosfet Array 2 N-Channel (Dual) 25V 64A, 145A 31W, 50W Surface Mount PQFN (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 25V 64A, 145A 31W, 50W Surface Mount PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRFH4253DTRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRFH4253DTRPBFDKR-ND
FET, MOSFET Arrays IRFH4253DTRPBFDKR-ND
Mosfet Array 2 N-Channel (Dual) 25V 64A, 145A 31W, 50W Surface Mount PQFN (5x6)

Mosfet Array 2 N-Channel (Dual) 25V 64A, 145A 31W, 50W Surface Mount PQFN (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - IRFH4253DTRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRFH4253DTRPBFCT-ND
FET, MOSFET Arrays IRFH4253DTRPBFCT-ND
Mosfet Array 2 N-Channel (Dual) 25V 64A, 145A 31W, 50W Surface Mount PQFN (5x6)

Mosfet Array 2 N-Channel (Dual) 25V 64A, 145A 31W, 50W Surface Mount PQFN (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - IRFH4253DTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRFH4253DTRPBFTR-ND
FET, MOSFET Arrays IRFH4253DTRPBFTR-ND
Mosfet Array 2 N-Channel (Dual) 25V 64A, 145A 31W, 50W Surface Mount PQFN (5x6)

Mosfet Array 2 N-Channel (Dual) 25V 64A, 145A 31W, 50W Surface Mount PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
25V 64A 145A MOSFET Transistor
289-IRFH4253DTRPBF
25V 64A 145A MOSFET Transistor 289-IRFH4253DTRPBF
MOSFET 2N-CH 25V 64A/145A PQFN Product overview: IRFH4253DTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 64A, 145A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 64A, 145A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFH4253DTRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 25V 64A/145A PQFN Product overview: IRFH4253DTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 64A, 145A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 64A, 145A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFH4253DTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4253DTRPBF - 1046862-IRFH4253DTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4253DTRPBF
1046862-IRFH4253DTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4253DTRPBF 1046862-IRFH4253DTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046862-IRFH4253DTRP BF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: IRFH4253D Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Maximum Power Dissipation: 31W, 50W Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 64A, 145A Gate-Source Threshold Voltage: 2.1V @ 35μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 1314pF @ 13V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): FDPC8014S; FDPC8016S; Introduction Date: June 10, 2013 ECCN: EAR99 Country of Origin: Malaysia, Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1046862-IRFH4253DTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRFH4253D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Maximum Power Dissipation: 31W, 50W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 64A, 145A
Gate-Source Threshold Voltage: 2.1V @ 35μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1314pF @ 13V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): FDPC8014S; FDPC8016S;
Introduction Date: June 10, 2013
ECCN: EAR99
Country of Origin: Malaysia, Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V Dual N-Ch 1.45mOhm 31nC 45A

MOSFET 25V Dual N-Ch 1.45mOhm 31nC 45A

Buy Now Datasheet
Mosfet, Dual N Channel, 25V, 145A, Pqfn-10; Transistor Polarity Infineon - 19X2759 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 25V, 145A, Pqfn-10; Transistor Polarity Infineon
19X2759
Mosfet, Dual N Channel, 25V, 145A, Pqfn-10; Transistor Polarity Infineon 19X2759
MOSFET, DUAL N CHANNEL, 25V, 145A, PQFN-10; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:145A; On Resistance Rds(on):900µohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 25V, 145A, PQFN-10; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:145A; On Resistance Rds(on):900µohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH4253DTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH4253DTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH4253DTRPBF
MOSFET 2N-CH 25V 64A/145A PQFN

MOSFET 2N-CH 25V 64A/145A PQFN

Supplier's Site
FET, MOSFET Arrays - IRFH4253DTRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRFH4253DTRPBF
FET, MOSFET Arrays IRFH4253DTRPBF
MOSFET 2N-CH 25V 64A/145A PQFN

MOSFET 2N-CH 25V 64A/145A PQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFH4253DTRPBFDKR-ND 289-IRFH4253DTRPBF 1046862-IRFH4253DTRPBF IRFH4253DTRPBF 19X2759 IRFH4253DTRPBF IRFH4253DTRPBF
Product Name FET, MOSFET Arrays 25V 64A 145A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4253DTRPBF MOSFET Mosfet, Dual N Channel, 25V, 145A, Pqfn-10; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; PQFN (5x6) TO-3 8-PowerVDFN
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts 25 volts
Transconductance 0.1310 to 0.1640 kS
Unlock Full Specs
to access all available technical data