The IRFH4213DPbF is an N-channel HEXFET® power MOSFET designed for synchronous rectifier applications in buck converters. It is packaged in a PQFN 5mm x 6mm case with a height less than 0.9mm, supporting surface mount techniques. The device has a drain-to-source voltage rating of 25V, a continuous drain current of 100A at 25°C with source bonding technology, and a maximum on-resistance of 1.35mΩ at VGS=10V. It features a low thermal resistance to PCB of less than 1.3°C/W and an intrinsic Schottky diode with a forward voltage of 0.8V at 50A. The part is RoHS compliant, halogen-free, and qualified to MSL1 per JEDEC J-STD-020D. Switching performance is optimized with a total gate charge of 25nC typical.
Manufacturer: Infineon Technologies
Win Source Part Number: 921467-IRFH4213DTRPB
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 40A (Ta) 3.6W (Ta), 96W (Tc) Surface Mount PQFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRFH4213DTRPBFCT, IRFH4213DTRPBFTR, SP001556336, IRFH4213DTRPBFDKR
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 921467-IRFH4213DTRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4213DTRPBF |
| Polarity | N-Channel |