Infineon Technologies AG 25V 49A MOSFET Transistor IRFH4201TRPBF

Description
MOSFET N-CH 25V 49A 8PQFN Product overview: IRFH4201TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH4201TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 49A 8PQFN Product overview: IRFH4201TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH4201TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 49A MOSFET Transistor
278-IRFH4201TRPBF
25V 49A MOSFET Transistor 278-IRFH4201TRPBF
MOSFET N-CH 25V 49A 8PQFN Product overview: IRFH4201TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH4201TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 49A 8PQFN Product overview: IRFH4201TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH4201TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4201TRPBF - 1046855-IRFH4201TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4201TRPBF
1046855-IRFH4201TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4201TRPBF 1046855-IRFH4201TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046855-IRFH4201TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 49A (Ta) Gate-Source Threshold Voltage: 2.1V @ 150μA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 6100pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 0.95 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046855-IRFH4201TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 49A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 150μA
Max Gate Charge: 94nC @ 10V
Max Input Capacitance: 6100pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 0.95 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH4201TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH4201TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH4201TRPBF
MOSFET N-CH 25V 49A 8PQFN

MOSFET N-CH 25V 49A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFH4201TRPBF 1046855-IRFH4201TRPBF IRFH4201TRPBF
Product Name 25V 49A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4201TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3500 milliwatts 3500 to 156000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-PQFN (5x6) 8-PowerVDFN
Unlock Full Specs
to access all available technical data