Win Source Part Number: 976532-IRFH3707TR2PB
Category: Discrete Semiconductor Products>Transistors
Series: HEXFET®
Package: Tape & Reel
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 29A (Tc)
Rds On (Max) @ Id, Vgs: 12.4mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 2.35V @ 25µA
Power Dissipation (Max): 2.8W (Ta)
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-PQFN (3x3)
Gate Charge (Qg) (Max) @ Vgs: 8.1 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 755 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001566048,IRFH3707
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 30V 12A (Ta), 29A (Tc) 2.8W (Ta) Surface Mount 8-PQFN (3x3)
MOSFET N-CH 30V 12A/29A 8PQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 976532-IRFH3707TR2PBF | IRFH3707TR2PBFTR-ND | IRFH3707TR2PBF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |