Infineon Technologies AG 55V 174A MOSFET Transistor IRFBA1405PPBF

Description
MOSFET N-CH 55V 174A SUPER-220 Product overview: IRFBA1405PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 174A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 174A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA1405PPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 174A SUPER-220 Product overview: IRFBA1405PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 174A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 174A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA1405PPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 174A MOSFET Transistor
278-IRFBA1405PPBF
55V 174A MOSFET Transistor 278-IRFBA1405PPBF
MOSFET N-CH 55V 174A SUPER-220 Product overview: IRFBA1405PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 174A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 174A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA1405PPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 174A SUPER-220 Product overview: IRFBA1405PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 174A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 174A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA1405PPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBA1405PPBF - 128760-IRFBA1405PPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBA1405PPBF
128760-IRFBA1405PPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBA1405PPBF 128760-IRFBA1405PPBF
Manufacturer: Infineon Technologies Win Source Part Number: 128760-IRFBA1405PPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: SUPER-220 (TO-273AA) Dimension: Super-220-3 (Straight Leads) Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 174A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 5480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 101A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 128760-IRFBA1405PPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: SUPER-220 (TO-273AA)
Dimension: Super-220-3 (Straight Leads)
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 174A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 5480pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 101A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFBA1405PPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBA1405PPBF-ND
Single FETs, MOSFETs IRFBA1405PPBF-ND
N-Channel 55V 174A (Tc) 330W (Tc) Through Hole SUPER-220™ (TO-273AA)

N-Channel 55V 174A (Tc) 330W (Tc) Through Hole SUPER-220™ (TO-273AA)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 174A 5mOhm 170nC

MOSFET MOSFT 55V 174A 5mOhm 170nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBA1405PPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBA1405PPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBA1405PPBF
MOSFET N-CH 55V 174A SUPER-220

MOSFET N-CH 55V 174A SUPER-220

Supplier's Site
Single FETs, MOSFETs - IRFBA1405PPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFBA1405PPBF
Single FETs, MOSFETs IRFBA1405PPBF
MOSFET N-CH 55V 174A SUPER-220

MOSFET N-CH 55V 174A SUPER-220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFBA1405PPBF 128760-IRFBA1405PPBF IRFBA1405PPBF-ND IRFBA1405PPBF IRFBA1405PPBF IRFBA1405PPBF
Product Name 55V 174A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBA1405PPBF Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 330000 milliwatts 330000 milliwatts 330000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tube SOT3; SUPER-220 (TO-273AA) TO-273AA TO-273AA TO-273AA
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data