Infineon Technologies AG N-Channel 4.3A 20V 0.05ohm MOSFET Transistor IRF7301TR

Description
Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7301TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.3A, 20V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 20V, 0.05ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7301TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7301TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.3A, 20V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 20V, 0.05ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7301TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 4.3A 20V 0.05ohm MOSFET Transistor
285-IRF7301TR
N-Channel 4.3A 20V 0.05ohm MOSFET Transistor 285-IRF7301TR
Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7301TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.3A, 20V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 20V, 0.05ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7301TR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7301TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.3A, 20V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 20V, 0.05ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7301TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7301TR - 718705-IRF7301TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7301TR
718705-IRF7301TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7301TR 718705-IRF7301TR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 718705-IRF7301TR Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: SO-8 Reference Date Code: 0021+ Alternative Parts (Cross-Reference): TPC8208(TE12L,Q,M); IRF7301; IRF7301TRPBF; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 718705-IRF7301TR
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: SO-8
Reference Date Code: 0021+
Alternative Parts (Cross-Reference): TPC8208(TE12L,Q,M); IRF7301; IRF7301TRPBF;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA - 3717-IRF7301TR - Utmel Electronic Limited
Hong Kong, China
Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
3717-IRF7301TR
Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA 3717-IRF7301TR
Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA

Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors
Product Number 285-IRF7301TR 718705-IRF7301TR 3717-IRF7301TR
Product Name N-Channel 4.3A 20V 0.05ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7301TR Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
Polarity N-Channel
Unlock Full Specs
to access all available technical data