Infineon Technologies AG Electronic Surplus - IRF720STRLPBF IRF720STRLPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 724059-IRF720STRLPBF Manufacturer Homepage: www.irf.com Reference case: TO-263 Reference Date Code: 08+ Alternative Parts (Cross-Reference): PHB4N40E; PHB4ND40E; IRFW720TM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 724059-IRF720STRLPBF Manufacturer Homepage: www.irf.com Reference case: TO-263 Reference Date Code: 08+ Alternative Parts (Cross-Reference): PHB4N40E; PHB4ND40E; IRFW720TM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF720STRLPBF - 724059-IRF720STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF720STRLPBF
724059-IRF720STRLPBF
Electronic Surplus - IRF720STRLPBF 724059-IRF720STRLPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 724059-IRF720STRLPBF Manufacturer Homepage: www.irf.com Reference case: TO-263 Reference Date Code: 08+ Alternative Parts (Cross-Reference): PHB4N40E; PHB4ND40E; IRFW720TM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 724059-IRF720STRLPBF
Manufacturer Homepage: www.irf.com
Reference case: TO-263
Reference Date Code: 08+
Alternative Parts (Cross-Reference): PHB4N40E; PHB4ND40E; IRFW720TM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 724059-IRF720STRLPBF
Product Name Electronic Surplus - IRF720STRLPBF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
55V 135A MOSFET Transistor - 278-AUIRF2805S - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
5 suppliers
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers