Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 710494-IRF7205TR
Manufacturer Homepage: www.irf.com
Reference case: SO-8
Reference Date Code: 06+;07+
Alternative Parts (Cross-Reference): NTMSD3P102R2G; DMS2085LSD-13; IRF7205; IRF7205TR;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 4.6A I(D), 30V, 0.07ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: IRF7205TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 4.6A, 30V, 0.07ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.6A, 30V, 0.07ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7205TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 710494-IRF7205TR | 285-IRF7205TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7205TR | P-Channel 4.6A 30V 0.07ohm MOSFET Transistor |
| PD | 2500 milliwatts |