MOSFET P-CH 20V 4.3A 8-SOIC Product overview: IRF7203 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7203 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 069341-IRF7203
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A (Ta)
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 750pF @ 20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-IRF7203 | 069341-IRF7203 |
| Product Name | 20V 4.3A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7203 |
| Polarity | P-Channel | P-Channel; P-Channel |