The IRF7105TRPBF is a complementary N- and P-channel MOSFET in an SO-8 package, designed for surface mount applications. The N-channel device has a drain-source voltage rating of 25 V and a continuous drain current of 3.5 A, with a maximum on-resistance of 0.083 Ω at 10 V gate-source voltage. The P-channel device has a continuous drain current of 2.2 A and a maximum on-resistance of 0.16 Ω at 10 V gate-source voltage. The package conforms to EIA-481 and EIA-541 standards, with dimensions of 12.3 mm × 7.9 mm. Power dissipation is rated at 2 W, and the device is qualified for the consumer market.
Transistor Polarity:Complementa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC0612 |
| Product Name | Transistor Polarity Infineon |
| Transistor Type | Transistor Polarity Infineon |