Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010EPBF IRF1010EPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 092701-IRF1010EPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRF1010 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 84A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 3210pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): STP60NE06-16; HUFA76439P3; BUK9515-60E,127; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 092701-IRF1010EPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRF1010 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 84A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 3210pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): STP60NE06-16; HUFA76439P3; BUK9515-60E,127; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010EPBF - 092701-IRF1010EPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010EPBF
092701-IRF1010EPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010EPBF 092701-IRF1010EPBF
Manufacturer: Infineon Technologies Win Source Part Number: 092701-IRF1010EPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRF1010 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 84A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 3210pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): STP60NE06-16; HUFA76439P3; BUK9515-60E,127; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 092701-IRF1010EPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRF1010
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 84A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 3210pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): STP60NE06-16; HUFA76439P3; BUK9515-60E,127;
Introduction Date: February 02, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 5411714 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411714
MOSFETs 5411714
MOSFET N-Channel 60V 84A TO220AB

MOSFET N-Channel 60V 84A TO220AB

Supplier's Site
MOSFETs - 1781449 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1781449
MOSFETs 1781449
MOSFET N-Channel 60V 84A TO220AB

MOSFET N-Channel 60V 84A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF1010EPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1010EPBF-ND
Single FETs, MOSFETs IRF1010EPBF-ND
N-Channel 60V 84A (Tc) 200W (Tc) Through Hole TO-220AB

N-Channel 60V 84A (Tc) 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
60V 84A MOSFET Transistor
278-IRF1010EPBF
60V 84A MOSFET Transistor 278-IRF1010EPBF
MOSFET N-CH 60V 84A TO220AB Product overview: IRF1010EPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010EPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 84A TO220AB Product overview: IRF1010EPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010EPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 60V, 84A To-220Ab; Channel Type Infineon - 63J7165 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 84A To-220Ab; Channel Type Infineon
63J7165
N Channel Mosfet, 60V, 84A To-220Ab; Channel Type Infineon 63J7165
N CHANNEL MOSFET, 60V, 84A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 84A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 12 Milliohms;ID 84A;TO-220AB;PD 200W;gFS 69S - 70016934 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 12 Milliohms;ID 84A;TO-220AB;PD 200W;gFS 69S
70016934
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 12 Milliohms;ID 84A;TO-220AB;PD 200W;gFS 69S 70016934
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 12 Milliohms;ID 84A;TO-220AB;PD 200W;gFS 69S

MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 12 Milliohms;ID 84A;TO-220AB;PD 200W;gFS 69S

Supplier's Site
Single FETs, MOSFETs - IRF1010EPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF1010EPBF
Single FETs, MOSFETs IRF1010EPBF
MOSFET N-CH 60V 84A TO220AB

MOSFET N-CH 60V 84A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1010EPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1010EPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1010EPBF
MOSFET N-CH 60V 84A TO220AB

MOSFET N-CH 60V 84A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 60V 81A 12mOhm 86.6nC

MOSFET MOSFT 60V 81A 12mOhm 86.6nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 092701-IRF1010EPBF 5411714 IRF1010EPBF-ND 278-IRF1010EPBF 63J7165 70016934 IRF1010EPBF IRF1010EPBF IRF1010EPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010EPBF MOSFETs Single FETs, MOSFETs 60V 84A MOSFET Transistor N Channel Mosfet, 60V, 84A To-220Ab; Channel Type Infineon MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 12 Milliohms;ID 84A;TO-220AB;PD 200W;gFS 69S Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 200000 milliwatts 200 milliwatts 200000 milliwatts 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220-3 Tube TO-3; TO-220 TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data