Infineon Technologies AG 100V 192A MOSFET Transistor IRF100S201

Description
MOSFET N-CH 100V 192A D2PAK Product overview: IRF100S201 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 192A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 192A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF100S201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 192A D2PAK Product overview: IRF100S201 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 192A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 192A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF100S201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 192A MOSFET Transistor
278-IRF100S201
100V 192A MOSFET Transistor 278-IRF100S201
MOSFET N-CH 100V 192A D2PAK Product overview: IRF100S201 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 192A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 192A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF100S201 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 192A D2PAK Product overview: IRF100S201 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 192A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 192A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF100S201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF100S201DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF100S201DKR-ND
Single FETs, MOSFETs IRF100S201DKR-ND
N-Channel 100V 192A (Tc) 441W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 192A (Tc) 441W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IRF100S201TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF100S201TR-ND
Single FETs, MOSFETs IRF100S201TR-ND
N-Channel 100V 192A (Tc) 441W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 192A (Tc) 441W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IRF100S201CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF100S201CT-ND
Single FETs, MOSFETs IRF100S201CT-ND
N-Channel 100V 192A (Tc) 441W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 192A (Tc) 441W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFETs - 2420991P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420991P
MOSFETs 2420991P
Infineon IRF100S201 MOSFET

Infineon IRF100S201 MOSFET

Supplier's Site
MOSFETs - 2420991 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420991
MOSFETs 2420991
Infineon IRF100S201 MOSFET

Infineon IRF100S201 MOSFET

Supplier's Site
MOSFETs - 2420990 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420990
MOSFETs 2420990
Infineon IRF100S201 MOSFET

Infineon IRF100S201 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF100S201 - 848368-IRF100S201 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF100S201
848368-IRF100S201
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF100S201 848368-IRF100S201
Manufacturer: Infineon Technologies Win Source Part Number: 848368-IRF100S201 Series: HEXFET®, StrongIRFET™ Features: 100 V Package: Reel - TR Family Name: IRF100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IRF100S201CT, IRF100S201-ND, SP001550868, IRF100S201TR, IRF100S201DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 848368-IRF100S201
Series: HEXFET®, StrongIRFET™
Features: 100 V
Package: Reel - TR
Family Name: IRF100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRF100S201CT, IRF100S201-ND, SP001550868, IRF100S201TR, IRF100S201DKR

Buy Now Datasheet
Single FETs, MOSFETs - IRF100S201 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF100S201
Single FETs, MOSFETs IRF100S201
MOSFET N-CH 100V 192A D2PAK

MOSFET N-CH 100V 192A D2PAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF100S201
Triode/MOS Tube/Transistor >> MOSFETs IRF100S201
100V 192A 441W 4.2mΩ@10V,115A 4V@250uA N Channel TO-263-3 MOSFETs ROHS

100V 192A 441W 4.2mΩ@10V,115A 4V@250uA N Channel TO-263-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF100S201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF100S201
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF100S201
MOSFET N-CH 100V 192A D2PAK

MOSFET N-CH 100V 192A D2PAK

Supplier's Site
Mosfet, N-Ch, 100V, 192A, To-263Ab; Transistor Polarity Infineon - 13AC9168 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 192A, To-263Ab; Transistor Polarity Infineon
13AC9168
Mosfet, N-Ch, 100V, 192A, To-263Ab; Transistor Polarity Infineon 13AC9168
MOSFET, N-CH, 100V, 192A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:192A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 192A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:192A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET, 100V, 192A 4.2 mOhm, 170 nC Qg

MOSFET MOSFET, 100V, 192A 4.2 mOhm, 170 nC Qg

Buy Now Datasheet
MOSFET N-CH 100V 192A D2PAK - 376-IRF100S201 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 192A D2PAK
376-IRF100S201
MOSFET N-CH 100V 192A D2PAK 376-IRF100S201
MOSFET N-CH 100V 192A D2PAK

MOSFET N-CH 100V 192A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF100S201 IRF100S201DKR-ND 2420991P 848368-IRF100S201 IRF100S201 IRF100S201 IRF100S201 13AC9168 IRF100S201 376-IRF100S201
Product Name 100V 192A MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF100S201 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 192A, To-263Ab; Transistor Polarity Infineon MOSFET MOSFET N-CH 100V 192A D2PAK
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
Transconductance 0.2780 kS
PD 441 milliwatts 441000 milliwatts 441000 milliwatts 441000 milliwatts
Unlock Full Specs
to access all available technical data