N-Channel 100V 209A (Tc) 556W (Tc) Through Hole TO-247AC
MOSFET, N-CH, 100V, 462A, 175DEG C, 556W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:462A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.8V RoHS Compliant: Yes
MOSFET N-CH 100V 209A TO247AC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF100P218XKMA1-ND | 39AH8942 | IRF100P218XKMA1 | IRF100P218XKMA1 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 462A, 175Deg C, 556W; Channel Type Infineon | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |