Infineon Technologies AG 100V 97A MOSFET Transistor IRF100B202

Description
MOSFET N-CH 100V 97A TO220AB Product overview: IRF100B202 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF100B202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 97A TO220AB Product overview: IRF100B202 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF100B202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 97A MOSFET Transistor
278-IRF100B202
100V 97A MOSFET Transistor 278-IRF100B202
MOSFET N-CH 100V 97A TO220AB Product overview: IRF100B202 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF100B202 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 97A TO220AB Product overview: IRF100B202 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF100B202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF100B202-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF100B202-ND
Single FETs, MOSFETs IRF100B202-ND
N-Channel 100V 97A (Tc) 221W (Tc) Through Hole TO-220AB

N-Channel 100V 97A (Tc) 221W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 2605933 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605933
MOSFETs 2605933
Infineon MOSFET

Infineon MOSFET

Supplier's Site
MOSFETs - 2605934 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605934
MOSFETs 2605934
Infineon MOSFET

Infineon MOSFET

Supplier's Site
MOSFETs - 2605934P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605934P
MOSFETs 2605934P
Infineon MOSFET

Infineon MOSFET

Supplier's Site
FETs - Single - IRF100B202 - 1186863-IRF100B202 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF100B202
1186863-IRF100B202
FETs - Single - IRF100B202 1186863-IRF100B202
Manufacturer: Infineon Technologies Win Source Part Number: 1186863-IRF100B202 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Family Name: IRF100B202 Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 221W Alternative Parts (Cross-Reference): STP165N10F4; PSMN009-100P; PSMN013-100PS; Introduction Date: August 18, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 97A Rds On (Maximum) at Id, Vgs: 8.6mOhm at 58A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 150μA Gate Charge (Qg) (Maximum) at Vgs: 116nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4476pF at 50V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186863-IRF100B202
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: IRF100B202
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 221W
Alternative Parts (Cross-Reference): STP165N10F4; PSMN009-100P; PSMN013-100PS;
Introduction Date: August 18, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 97A
Rds On (Maximum) at Id, Vgs: 8.6mOhm at 58A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 116nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4476pF at 50V

Buy Now Datasheet
Single FETs, MOSFETs - IRF100B202 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF100B202
Single FETs, MOSFETs IRF100B202
MOSFET N-CH 100V 97A TO220AB

MOSFET N-CH 100V 97A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCH_MOSFETS

MOSFET TRENCH_MOSFETS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF100B202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF100B202
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF100B202
MOSFET N-CH 100V 97A TO220AB

MOSFET N-CH 100V 97A TO220AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF100B202
Triode/MOS Tube/Transistor >> MOSFETs IRF100B202
100V 97A 8.6mΩ@10V,58A 221W 4V@150uA N Channel ITO-220AB-3 MOSFETs ROHS

100V 97A 8.6mΩ@10V,58A 221W 4V@150uA N Channel ITO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 97A, To-220Ab; Transistor Polarity Infineon - 12AC9746 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 97A, To-220Ab; Transistor Polarity Infineon
12AC9746
Mosfet, N-Ch, 100V, 97A, To-220Ab; Transistor Polarity Infineon 12AC9746
MOSFET, N-CH, 100V, 97A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:97A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0072ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 97A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:97A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0072ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF100B202 IRF100B202-ND 2605933 1186863-IRF100B202 IRF100B202 IRF100B202 IRF100B202 IRF100B202 12AC9746
Product Name 100V 97A MOSFET Transistor Single FETs, MOSFETs MOSFETs FETs - Single - IRF100B202 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 100V, 97A, To-220Ab; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
Transconductance 0.1230 kS
PD 221 milliwatts 221000 milliwatts 221000 milliwatts 221000 milliwatts
Unlock Full Specs
to access all available technical data