Infineon Technologies AG Electronic Surplus - IRF100B201 IRF100B201

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186862-IRF100B201 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Family Name: IRF100B201 Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 441W Alternative Parts (Cross-Reference): TSM160N10CZ C0; BUK956R1-100E; BUK755R4-100E; Introduction Date: March 26, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 192A Rds On (Maximum) at Id, Vgs: 4.2mOhm at 115A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 255nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9500pF at 50V
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186862-IRF100B201 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Family Name: IRF100B201 Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 441W Alternative Parts (Cross-Reference): TSM160N10CZ C0; BUK956R1-100E; BUK755R4-100E; Introduction Date: March 26, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 192A Rds On (Maximum) at Id, Vgs: 4.2mOhm at 115A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 255nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9500pF at 50V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-Channel MOSFET, part number 12AC9745, features a maximum drain-source voltage (Vds) of 100V and a continuous drain current (Id) rating of 192A at a case temperature of 25°C. It has a maximum power dissipation of 441W and operates effectively at junction temperatures up to 175°C. The device exhibits a low on-resistance (Rds(on)) of 3.5mΩ typical and 4.2mΩ maximum at a gate-source voltage (Vgs) of 10V, which contributes to its efficiency in power applications. This MOSFET is suitable for a variety of applications including brushed and BLDC motor drives, battery-powered circuits, and DC/DC converters. It is designed with enhanced ruggedness against gate, avalanche, and dynamic dV/dt conditions, making it reliable for demanding environments. The product is RoHS compliant and features a lead-free and halogen-free construction, aligning with modern environmental standards. Engineers considering this MOSFET for their projects will find it beneficial for high-current applications requiring robust performance and thermal management.

Datasheet Summary
Powered by GS/AI

The N-Channel MOSFET, part number 12AC9745, features a maximum drain-source voltage (Vds) of 100V and a continuous drain current (Id) rating of 192A at a case temperature of 25°C. It has a maximum power dissipation of 441W and operates effectively at junction temperatures up to 175°C. The device exhibits a low on-resistance (Rds(on)) of 3.5mΩ typical and 4.2mΩ maximum at a gate-source voltage (Vgs) of 10V, which contributes to its efficiency in power applications. This MOSFET is suitable for a variety of applications including brushed and BLDC motor drives, battery-powered circuits, and DC/DC converters. It is designed with enhanced ruggedness against gate, avalanche, and dynamic dV/dt conditions, making it reliable for demanding environments. The product is RoHS compliant and features a lead-free and halogen-free construction, aligning with modern environmental standards. Engineers considering this MOSFET for their projects will find it beneficial for high-current applications requiring robust performance and thermal management.

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF100B201 - 1186862-IRF100B201 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF100B201
1186862-IRF100B201
Electronic Surplus - IRF100B201 1186862-IRF100B201
Manufacturer: Infineon Technologies Win Source Part Number: 1186862-IRF100B201 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Family Name: IRF100B201 Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 441W Alternative Parts (Cross-Reference): TSM160N10CZ C0; BUK956R1-100E; BUK755R4-100E; Introduction Date: March 26, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 192A Rds On (Maximum) at Id, Vgs: 4.2mOhm at 115A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 255nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9500pF at 50V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186862-IRF100B201
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: IRF100B201
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 441W
Alternative Parts (Cross-Reference): TSM160N10CZ C0; BUK956R1-100E; BUK755R4-100E;
Introduction Date: March 26, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 192A
Rds On (Maximum) at Id, Vgs: 4.2mOhm at 115A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 255nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9500pF at 50V

Buy Now Datasheet
MOSFETs - 2579266P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579266P
MOSFETs 2579266P
Infineon MOSFET IRF100B201

Infineon MOSFET IRF100B201

Supplier's Site
MOSFETs - 2579265 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579265
MOSFETs 2579265
Infineon MOSFET IRF100B201

Infineon MOSFET IRF100B201

Supplier's Site
MOSFETs - 2579266 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579266
MOSFETs 2579266
Infineon MOSFET IRF100B201

Infineon MOSFET IRF100B201

Supplier's Site
Singapore, Singapore
100V 192A MOSFET Transistor
278-IRF100B201
100V 192A MOSFET Transistor 278-IRF100B201
MOSFET N-CH 100V 192A TO220AB Product overview: IRF100B201 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 192A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 192A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF100B201 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 192A TO220AB Product overview: IRF100B201 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 192A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 192A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF100B201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF100B201-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF100B201-ND
Single FETs, MOSFETs IRF100B201-ND
N-Channel 100V 192A (Tc) 441W (Tc) Through Hole TO-220AB

N-Channel 100V 192A (Tc) 441W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Single FETs, MOSFETs - IRF100B201 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF100B201
Single FETs, MOSFETs IRF100B201
MOSFET N-CH 100V 192A TO220AB

MOSFET N-CH 100V 192A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET, 100V, 192A 4.2 mOhm, 170 nC Qg

MOSFET MOSFET, 100V, 192A 4.2 mOhm, 170 nC Qg

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF100B201
Triode/MOS Tube/Transistor >> MOSFETs IRF100B201
100V 192A 441W 4.2mΩ@10V,115A 4V@250uA N Channel TO-220AB MOSFETs ROHS

100V 192A 441W 4.2mΩ@10V,115A 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF100B201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF100B201
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF100B201
MOSFET N-CH 100V 192A TO220AB

MOSFET N-CH 100V 192A TO220AB

Supplier's Site
Mosfet, N-Ch, 100V, 192A, 175Deg C, 441W; Channel Type Infineon - 12AC9745 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 192A, 175Deg C, 441W; Channel Type Infineon
12AC9745
Mosfet, N-Ch, 100V, 192A, 175Deg C, 441W; Channel Type Infineon 12AC9745
MOSFET, N-CH, 100V, 192A, 175DEG C, 441W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:192A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 192A, 175DEG C, 441W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:192A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186862-IRF100B201 2579266P 278-IRF100B201 IRF100B201-ND IRF100B201 IRF100B201 IRF100B201 IRF100B201 12AC9745
Product Name Electronic Surplus - IRF100B201 MOSFETs 100V 192A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 192A, 175Deg C, 441W; Channel Type Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 441000 milliwatts 441 milliwatts 441000 milliwatts 441000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3 TO-220; TO-220 Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3
Unlock Full Specs
to access all available technical data