Infineon Technologies AG Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP2005A-A IRDCIP2005A-A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776817-IRDCIP2005A-A Series: iPOWIR Regulator Topology: Buck Voltage - Output: 1.25V Voltage - Input: 9.5 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 65A Utilized IC / Part: iP2005A Family Name: IRDCIP2005A-A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 18, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776817-IRDCIP2005A-A Series: iPOWIR Regulator Topology: Buck Voltage - Output: 1.25V Voltage - Input: 9.5 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 65A Utilized IC / Part: iP2005A Family Name: IRDCIP2005A-A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 18, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP2005A-A - 776817-IRDCIP2005A-A - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP2005A-A
776817-IRDCIP2005A-A
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP2005A-A 776817-IRDCIP2005A-A
Manufacturer: Infineon Technologies Win Source Part Number: 776817-IRDCIP2005A-A Series: iPOWIR Regulator Topology: Buck Voltage - Output: 1.25V Voltage - Input: 9.5 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 65A Utilized IC / Part: iP2005A Family Name: IRDCIP2005A-A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 18, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 776817-IRDCIP2005A-A
Series: iPOWIR
Regulator Topology: Buck
Voltage - Output: 1.25V
Voltage - Input: 9.5 V ~ 13.2 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 65A
Utilized IC / Part: iP2005A
Family Name: IRDCIP2005A-A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 18, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 776817-IRDCIP2005A-A
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP2005A-A
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10219738-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB,PGA-105+,50 OHM, 40-2600MHz - TB-733-105+ - Mini-Circuits
Specs
Category Developement Board
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details