Infineon Technologies AG Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP2003A-C IRDCIP2003A-C

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776816-IRDCIP2003A-C Regulator Topology: Buck Voltage - Output: 1.3V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 160A Utilized IC / Part: iP2003A Family Name: IRDCIP2003A-C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 22, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776816-IRDCIP2003A-C Regulator Topology: Buck Voltage - Output: 1.3V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 160A Utilized IC / Part: iP2003A Family Name: IRDCIP2003A-C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 22, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP2003A-C - 776816-IRDCIP2003A-C - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP2003A-C
776816-IRDCIP2003A-C
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP2003A-C 776816-IRDCIP2003A-C
Manufacturer: Infineon Technologies Win Source Part Number: 776816-IRDCIP2003A-C Regulator Topology: Buck Voltage - Output: 1.3V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 160A Utilized IC / Part: iP2003A Family Name: IRDCIP2003A-C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 22, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776816-IRDCIP2003A-C
Regulator Topology: Buck
Voltage - Output: 1.3V
Voltage - Input: 5 V ~ 12 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 160A
Utilized IC / Part: iP2003A
Family Name: IRDCIP2003A-C
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 22, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 776816-IRDCIP2003A-C
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP2003A-C
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products