Infineon Technologies AG Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP1203-A IRDCIP1203-A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776814-IRDCIP1203-A Series: iPOWIR Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 5.5 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 15A Utilized IC / Part: iP1203 Family Name: IRDCIP1203-A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: November 30, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776814-IRDCIP1203-A Series: iPOWIR Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 5.5 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 15A Utilized IC / Part: iP1203 Family Name: IRDCIP1203-A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: November 30, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP1203-A - 776814-IRDCIP1203-A - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP1203-A
776814-IRDCIP1203-A
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP1203-A 776814-IRDCIP1203-A
Manufacturer: Infineon Technologies Win Source Part Number: 776814-IRDCIP1203-A Series: iPOWIR Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 5.5 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 15A Utilized IC / Part: iP1203 Family Name: IRDCIP1203-A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: November 30, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 776814-IRDCIP1203-A
Series: iPOWIR
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 5.5 V ~ 13.2 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 15A
Utilized IC / Part: iP1203
Family Name: IRDCIP1203-A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: November 30, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 776814-IRDCIP1203-A
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDCIP1203-A
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10220466-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Sensor Development Tools - 1938426 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY8CKIT-028-EPD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers