Win Source Part Number: 1052018-IRDCIP1001-A
Category: Development Boards, Kits, Programmers>Evaluati
Series: iPOWIR™
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 2V
Current - Output: 20A
Voltage - Input: 3.3V ~ 4.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 200kHz
Supplied Contents: Board(s)
Utilized IC / Part: iP1001
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): IRDCIP1001-AIRDCIP10
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: *IRDCIP1001-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1052018-IRDCIP1001-A |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS |
| Category | Developement Board |