Infineon Technologies AG DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards IRDC3894

Description
IR3894 SupIRBuck® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
IR3894 SupIRBuck® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - IRDC3894-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
IRDC3894-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards IRDC3894-ND
IR3894 SupIRBuck® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

IR3894 SupIRBuck® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3894 - 776994-IRDC3894 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3894
776994-IRDC3894
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3894 776994-IRDC3894
Manufacturer: Infineon Technologies Win Source Part Number: 776994-IRDC3894 Series: SupIRBuck Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Output Current: 12A Utilized IC / Part: IR3894 Family Name: IRDC3894 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776994-IRDC3894
Series: SupIRBuck
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 12V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 600kHz
Supplied Contents: Board(s)
Output Current: 12A
Utilized IC / Part: IR3894
Family Name: IRDC3894
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
IRDC3894
Power Management IC Development Tools IRDC3894
Power Management IC Development Tools Design Kit Featuring IR3894M

Power Management IC Development Tools Design Kit Featuring IR3894M

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - IRDC3894 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
IRDC3894
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards IRDC3894
BOARD EVAL SUPIRBUCK IR3894

BOARD EVAL SUPIRBUCK IR3894

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number IRDC3894-ND 776994-IRDC3894 IRDC3894 IRDC3894
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3894 Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - AEK-433-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY5671-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Communication & Wireless Development Tools - 2563900 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; PCI
Ports Wireless
View Details