Infineon Technologies AG DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards IRDC3891

Description
IR3891 SupIRBuck® DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
IR3891 SupIRBuck® DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - IRDC3891-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
IRDC3891-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards IRDC3891-ND
IR3891 SupIRBuck® DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

IR3891 SupIRBuck® DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3891 - 776993-IRDC3891 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3891
776993-IRDC3891
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3891 776993-IRDC3891
Manufacturer: Infineon Technologies Win Source Part Number: 776993-IRDC3891 Series: SupIRBuck Regulator Topology: Buck Voltage - Output: 1.2V, 1.8V Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Output Current: 4A, 4A Utilized IC / Part: IR3891 Family Name: IRDC3891 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 04, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776993-IRDC3891
Series: SupIRBuck
Regulator Topology: Buck
Voltage - Output: 1.2V, 1.8V
Voltage - Input: 12V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 600kHz
Supplied Contents: Board(s)
Output Current: 4A, 4A
Utilized IC / Part: IR3891
Family Name: IRDC3891
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 04, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
IRDC3891
Power Management IC Development Tools IRDC3891
Power Management IC Development Tools Demokit IR3891M Dev Board

Power Management IC Development Tools Demokit IR3891M Dev Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - IRDC3891 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
IRDC3891
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards IRDC3891
BOARD EVAL SUPIRBUCK FOR IR3891

BOARD EVAL SUPIRBUCK FOR IR3891

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number IRDC3891-ND 776993-IRDC3891 IRDC3891 IRDC3891
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3891 Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CY8CPROTO-040T - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Bus Width 16-Bit
View Details
3 suppliers