Infineon Technologies AG DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards IRDC3847

Description
IR3847 SupIRBuck® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
IR3847 SupIRBuck® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - IRDC3847-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
IRDC3847-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards IRDC3847-ND
IR3847 SupIRBuck® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

IR3847 SupIRBuck® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3847 - 776990-IRDC3847 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3847
776990-IRDC3847
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3847 776990-IRDC3847
Manufacturer: Infineon Technologies Win Source Part Number: 776990-IRDC3847 Series: SupIRBuck Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Output Current: 25A Utilized IC / Part: IR3847 Family Name: IRDC3847 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776990-IRDC3847
Series: SupIRBuck
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 12V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 600kHz
Supplied Contents: Board(s)
Output Current: 25A
Utilized IC / Part: IR3847
Family Name: IRDC3847
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - IRDC3847 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
IRDC3847
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards IRDC3847
BOARD EVAL SUPIRBUCK FOR IR3847

BOARD EVAL SUPIRBUCK FOR IR3847

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
IRDC3847
Power Management IC Development Tools IRDC3847
Power Management IC Development Tools IRDC3847 EVAL BRD 12V 1.2V 25A 600kHz

Power Management IC Development Tools IRDC3847 EVAL BRD 12V 1.2V 25A 600kHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number IRDC3847-ND 776990-IRDC3847 IRDC3847 IRDC3847
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3847 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products