Infineon Technologies AG Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3842A IRDC3842A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 763418-IRDC3842A Series: SupIRBuck Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: IR3842A Family Name: IRDC3842A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): IRDC3898; ; Introduction Date: February 12, 2010 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 763418-IRDC3842A Series: SupIRBuck Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: IR3842A Family Name: IRDC3842A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): IRDC3898; ; Introduction Date: February 12, 2010 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3842A - 763418-IRDC3842A - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3842A
763418-IRDC3842A
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3842A 763418-IRDC3842A
Manufacturer: Infineon Technologies Win Source Part Number: 763418-IRDC3842A Series: SupIRBuck Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: IR3842A Family Name: IRDC3842A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): IRDC3898; ; Introduction Date: February 12, 2010 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 763418-IRDC3842A
Series: SupIRBuck
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 12V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 600kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: IR3842A
Family Name: IRDC3842A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): IRDC3898; ;
Introduction Date: February 12, 2010
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - IRDC3842A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
IRDC3842A
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards IRDC3842A
BOARD EVAL SUPIRBUCK IR3842A

BOARD EVAL SUPIRBUCK IR3842A

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 763418-IRDC3842A IRDC3842A
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3842A Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTG70013A-1ESW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
TB,EPQ-113+,DG1847,50 OHM - TB-961-113+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864061 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Phototriac Isolated Solid State Relay
View Details