Infineon Technologies AG Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3820A IRDC3820A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776983-IRDC3820A Series: SupIRBuck Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 14A Utilized IC / Part: IR3820A Family Name: IRDC3820A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776983-IRDC3820A Series: SupIRBuck Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 14A Utilized IC / Part: IR3820A Family Name: IRDC3820A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3820A - 776983-IRDC3820A - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3820A
776983-IRDC3820A
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3820A 776983-IRDC3820A
Manufacturer: Infineon Technologies Win Source Part Number: 776983-IRDC3820A Series: SupIRBuck Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 14A Utilized IC / Part: IR3820A Family Name: IRDC3820A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 776983-IRDC3820A
Series: SupIRBuck
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 5 V ~ 12 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 14A
Utilized IC / Part: IR3820A
Family Name: IRDC3820A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 16, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 776983-IRDC3820A
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3820A
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products