Infineon Technologies AG Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3651 IRDC3651

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776979-IRDC3651 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 12 V ~ 100 V Main Purpose: DC/DC, Step Down Frequency - Switching: 100kHz Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: IR3651S Family Name: IRDC3651 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776979-IRDC3651 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 12 V ~ 100 V Main Purpose: DC/DC, Step Down Frequency - Switching: 100kHz Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: IR3651S Family Name: IRDC3651 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3651 - 776979-IRDC3651 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3651
776979-IRDC3651
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3651 776979-IRDC3651
Manufacturer: Infineon Technologies Win Source Part Number: 776979-IRDC3651 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 12 V ~ 100 V Main Purpose: DC/DC, Step Down Frequency - Switching: 100kHz Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: IR3651S Family Name: IRDC3651 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776979-IRDC3651
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 12 V ~ 100 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Output Current: 10A
Utilized IC / Part: IR3651S
Family Name: IRDC3651
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 02, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - IRDC3651 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
IRDC3651
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards IRDC3651
KIT REF DESIGN SYNCH BUCK REG

KIT REF DESIGN SYNCH BUCK REG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 776979-IRDC3651 IRDC3651
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3651 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products