Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS IRDC3622D

Description
Win Source Part Number: 1065477-IRDC3622D Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: iPOWIR™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V, 2.5V Current - Output: 20A, 20A Voltage - Input: 7.5V ~ 14.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: IR3622, IRF6622, IRF6629 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Other Names: SP001532250 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065477-IRDC3622D Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: iPOWIR™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V, 2.5V Current - Output: 20A, 20A Voltage - Input: 7.5V ~ 14.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: IR3622, IRF6622, IRF6629 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Other Names: SP001532250 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1065477-IRDC3622D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1065477-IRDC3622D
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1065477-IRDC3622D
Win Source Part Number: 1065477-IRDC3622D Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: iPOWIR™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V, 2.5V Current - Output: 20A, 20A Voltage - Input: 7.5V ~ 14.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: IR3622, IRF6622, IRF6629 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Other Names: SP001532250 Product Status: Obsolete

Win Source Part Number: 1065477-IRDC3622D
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: iPOWIR™
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.5V
Current - Output: 20A, 20A
Voltage - Input: 7.5V ~ 14.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 350kHz
Supplied Contents: Board(s)
Utilized IC / Part: IR3622, IRF6622, IRF6629
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Infineon Technologies
Other Names: SP001532250
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - IRDC3622D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
IRDC3622D
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards IRDC3622D
BOARD EVAL W/IR3622MPBF DUAL OUT

BOARD EVAL W/IR3622MPBF DUAL OUT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1065477-IRDC3622D IRDC3622D
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBLE-222014-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
TB for AVA-2183+ (With CONN) - TB-AVA-2183C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details