Infineon Technologies AG Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3073 IRDC3073

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777155-IRDC3073 Regulator Topology: Buck Voltage - Output: 1.6V, 2.5V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 200kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 8A, 2A Utilized IC / Part: IRU3073 Family Name: IRDC3073 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777155-IRDC3073 Regulator Topology: Buck Voltage - Output: 1.6V, 2.5V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 200kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 8A, 2A Utilized IC / Part: IRU3073 Family Name: IRDC3073 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3073 - 777155-IRDC3073 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3073
777155-IRDC3073
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3073 777155-IRDC3073
Manufacturer: Infineon Technologies Win Source Part Number: 777155-IRDC3073 Regulator Topology: Buck Voltage - Output: 1.6V, 2.5V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 200kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 8A, 2A Utilized IC / Part: IRU3073 Family Name: IRDC3073 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777155-IRDC3073
Regulator Topology: Buck
Voltage - Output: 1.6V, 2.5V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 200kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 8A, 2A
Utilized IC / Part: IRU3073
Family Name: IRDC3073
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: July 01, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 777155-IRDC3073
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3073
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887119 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - 1EDI302YAS EVALBOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
EVAL BOARD FOR ABF-11R8G+ - TB-ABF-11R8G+ - Mini-Circuits
Specs
Category Developement Board
View Details