Infineon Technologies AG Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3055 IRDC3055

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777154-IRDC3055 Regulator Topology: Buck Voltage - Output: 1.5V Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 150kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 60A Utilized IC / Part: IRU3055 Family Name: IRDC3055 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 26, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777154-IRDC3055 Regulator Topology: Buck Voltage - Output: 1.5V Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 150kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 60A Utilized IC / Part: IRU3055 Family Name: IRDC3055 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 26, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3055 - 777154-IRDC3055 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3055
777154-IRDC3055
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3055 777154-IRDC3055
Manufacturer: Infineon Technologies Win Source Part Number: 777154-IRDC3055 Regulator Topology: Buck Voltage - Output: 1.5V Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 150kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 60A Utilized IC / Part: IRU3055 Family Name: IRDC3055 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 26, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777154-IRDC3055
Regulator Topology: Buck
Voltage - Output: 1.5V
Voltage - Input: 12V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 150kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 60A
Utilized IC / Part: IRU3055
Family Name: IRDC3055
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: July 26, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 777154-IRDC3055
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3055
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864031 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details
Sensor Development Boards and Evaluation Kits - DPP401Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details