Manufacturer: Infineon Technologies
Win Source Part Number: 777153-IRDC3048
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.5V, 3.3V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 200kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 4A, 4A, 2A
Utilized IC / Part: IRU3048
Family Name: IRDC3048
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: July 26, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 777153-IRDC3048 |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3048 |
| Category | Developement Board |