Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR7304STRPBF IR7304STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874990-IR7304STRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IR7304STRPBFCT, IR7304STRPBFDKR, IR7304STRPBFTR, IR7304STRPBF-ND, SP001544674
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874990-IR7304STRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IR7304STRPBFCT, IR7304STRPBFDKR, IR7304STRPBFTR, IR7304STRPBF-ND, SP001544674
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR7304STRPBF - 874990-IR7304STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR7304STRPBF
874990-IR7304STRPBF
PMIC - PMIC - Gate Drivers - IR7304STRPBF 874990-IR7304STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 874990-IR7304STRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IR7304STRPBFCT, IR7304STRPBFDKR, IR7304STRPBFTR, IR7304STRPBF-ND, SP001544674

Manufacturer: Infineon Technologies
Win Source Part Number: 874990-IR7304STRPBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IR7304STRPBFCT, IR7304STRPBFDKR, IR7304STRPBFTR, IR7304STRPBF-ND, SP001544674

Buy Now Datasheet
PMIC - Gate Drivers - IR7304STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR7304STRPBF
PMIC - Gate Drivers IR7304STRPBF
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 874990-IR7304STRPBF IR7304STRPBF
Product Name PMIC - PMIC - Gate Drivers - IR7304STRPBF PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details