Manufacturer: Infineon Technologies
Win Source Part Number: 1046295-IR3598MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 15ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IC MOSFET DRVR N-CH DUAL 16QFN
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046295-IR3598MTRPBF | 376-IR3598MTRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR3598MTRPBF | IC MOSFET DRVR N-CH DUAL 16QFN |
| Polarity | N-Channel |