Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR3535MTRPBF IR3535MTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069201-IR3535MTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): -, 4A Categories: Integrated Circuits Status: Active Case / Package: 16-MLPQ (3x3) Supply Voltage - Operating: 4.5 V to 7 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069201-IR3535MTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): -, 4A Categories: Integrated Circuits Status: Active Case / Package: 16-MLPQ (3x3) Supply Voltage - Operating: 4.5 V to 7 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR3535MTRPBF - 069201-IR3535MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR3535MTRPBF
069201-IR3535MTRPBF
PMIC - PMIC - Gate Drivers - IR3535MTRPBF 069201-IR3535MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069201-IR3535MTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): -, 4A Categories: Integrated Circuits Status: Active Case / Package: 16-MLPQ (3x3) Supply Voltage - Operating: 4.5 V to 7 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069201-IR3535MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): -, 4A
Categories: Integrated Circuits
Status: Active
Case / Package: 16-MLPQ (3x3)
Supply Voltage - Operating: 4.5 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069201-IR3535MTRPBF
Product Name PMIC - PMIC - Gate Drivers - IR3535MTRPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-5510-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
MOSFETs - 1219549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details