Manufacturer: Infineon Technologies
Win Source Part Number: 874948-IR35217MTRPBF
Series: XPhase3™
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: Multiphase Controller PMIC 32-MLPQ (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: IR35217
Categories: Integrated Circuits (ICs)
Case / Package: 32-MLPQ (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 448-IR35217MTRPBFTR,
Multiphase Controller PMIC 32-MLPQ (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 874948-IR35217MTRPBF | IR35217MTRPBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - IR35217MTRPBF | Power Management - Specialized |
| Output Options | Inverting |