Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR35211MTRPBF IR35211MTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874947-IR35211MTRPBF Operating Temperature Range: 0°C ~ 85°C Features: Multiphase Controller PMIC 40-QFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874947-IR35211MTRPBF Operating Temperature Range: 0°C ~ 85°C Features: Multiphase Controller PMIC 40-QFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR35211MTRPBF - 874947-IR35211MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR35211MTRPBF
874947-IR35211MTRPBF
PMIC - PMIC - Power Management - Specialized - IR35211MTRPBF 874947-IR35211MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 874947-IR35211MTRPBF Operating Temperature Range: 0°C ~ 85°C Features: Multiphase Controller PMIC 40-QFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874947-IR35211MTRPBF
Operating Temperature Range: 0°C ~ 85°C
Features: Multiphase Controller PMIC 40-QFN (6x6)
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - IR35211MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR35211MTRPBF
Power Management - Specialized IR35211MTRPBF
Multiphase Controller PMIC 40-QFN (6x6)

Multiphase Controller PMIC 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 874947-IR35211MTRPBF IR35211MTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR35211MTRPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855656 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details