Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3500MPBF IR3500MPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069192-IR3500MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 32-MLPQ (5x5) Supply Voltage - Operating: 4.75 V to 7.5 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069192-IR3500MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 32-MLPQ (5x5) Supply Voltage - Operating: 4.75 V to 7.5 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3500MPBF - 069192-IR3500MPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3500MPBF
069192-IR3500MPBF
PMIC - PMIC - Power Management - Specialized - IR3500MPBF 069192-IR3500MPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069192-IR3500MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 32-MLPQ (5x5) Supply Voltage - Operating: 4.75 V to 7.5 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069192-IR3500MPBF
Packaging: Cut Reel
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 32-MLPQ (5x5)
Supply Voltage - Operating: 4.75 V to 7.5 V
Operating Supply Current: 6.5mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 069192-IR3500MPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3500MPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details