Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3311 IR3311

Description
Manufacturer: Infineon Technologies Win Source Part Number: 718686-IR3311 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-220AB (5-LEAD) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-220-5 Current - Output (Maximum): 18A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: IR3311 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 28V Rds On: 9mOhm
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 718686-IR3311 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-220AB (5-LEAD) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-220-5 Current - Output (Maximum): 18A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: IR3311 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 28V Rds On: 9mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3311
IR3311
PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3311 IR3311
Manufacturer: Infineon Technologies Win Source Part Number: 718686-IR3311 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-220AB (5-LEAD) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-220-5 Current - Output (Maximum): 18A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: IR3311 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 28V Rds On: 9mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 718686-IR3311
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: TO-220AB (5-LEAD)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-220-5
Current - Output (Maximum): 18A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: IR3311
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 6V ~ 28V
Rds On: 9mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - IR3311 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IR3311
PMIC - Power Distribution Switches, Load Drivers IR3311
IC PWR SWITCH N-CHAN 1:1 TO220AB

IC PWR SWITCH N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IR3311 IR3311
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3311 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details