Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3088MTRPBF IR3088MTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046252-IR3088MTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046252-IR3088MTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3088MTRPBF - 1046252-IR3088MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3088MTRPBF
1046252-IR3088MTRPBF
PMIC - PMIC - Power Management - Specialized - IR3088MTRPBF 1046252-IR3088MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046252-IR3088MTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046252-IR3088MTRPBF
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-MLPQ (4x4)
Supply Voltage - Operating: 8.4 V to 14 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - IR3088MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3088MTRPBF
Power Management - Specialized IR3088MTRPBF
Processor PMIC 20-MLPQ (4x4)

Processor PMIC 20-MLPQ (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1046252-IR3088MTRPBF IR3088MTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3088MTRPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 1907818 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details