Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3087MPBF IR3087MPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046247-IR3087MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 21 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046247-IR3087MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 21 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3087MPBF - 1046247-IR3087MPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3087MPBF
1046247-IR3087MPBF
PMIC - PMIC - Power Management - Specialized - IR3087MPBF 1046247-IR3087MPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046247-IR3087MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 21 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046247-IR3087MPBF
Packaging: Cut Reel
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-MLPQ (4x4)
Supply Voltage - Operating: 8.4 V to 21 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - IR3087MPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3087MPBF
Power Management - Specialized IR3087MPBF
Processor PMIC 20-MLPQ (4x4)

Processor PMIC 20-MLPQ (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1046247-IR3087MPBF IR3087MPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3087MPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details