Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3086MTRPBF IR3086MTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046246-IR3086MTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046246-IR3086MTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3086MTRPBF - 1046246-IR3086MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3086MTRPBF
1046246-IR3086MTRPBF
PMIC - PMIC - Power Management - Specialized - IR3086MTRPBF 1046246-IR3086MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046246-IR3086MTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046246-IR3086MTRPBF
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-MLPQ (4x4)
Supply Voltage - Operating: 8.4 V to 14 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Power Management - Specialized - IR3086MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3086MTRPBF
Power Management - Specialized IR3086MTRPBF
Processor PMIC 20-MLPQ (4x4)

Processor PMIC 20-MLPQ (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1046246-IR3086MTRPBF IR3086MTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3086MTRPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901679P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details