Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3084UMTRPBF IR3084UMTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017383-IR3084UMTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 28-MLPQ (5x5) Supply Voltage - Operating: 9.5 V to 16 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017383-IR3084UMTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 28-MLPQ (5x5) Supply Voltage - Operating: 9.5 V to 16 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3084UMTRPBF - 017383-IR3084UMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3084UMTRPBF
017383-IR3084UMTRPBF
PMIC - PMIC - Power Management - Specialized - IR3084UMTRPBF 017383-IR3084UMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017383-IR3084UMTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 28-MLPQ (5x5) Supply Voltage - Operating: 9.5 V to 16 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 017383-IR3084UMTRPBF
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 28-MLPQ (5x5)
Supply Voltage - Operating: 9.5 V to 16 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - IR3084UMTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3084UMTRPBF
Power Management - Specialized IR3084UMTRPBF
Processor PMIC 28-MLPQ (5x5)

Processor PMIC 28-MLPQ (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 017383-IR3084UMTRPBF IR3084UMTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3084UMTRPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515228P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details