Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Management - Specialized IR3082MTRPBF

Description
Win Source Part Number: 961417-IR3082MTRPBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: XPhase™ Package: Tape & Reel (TR) Applications: Processor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 9.6V ~ 16V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-MLPQ (5x5) Temperature Range - Operating: 0°C ~ 100°C Alternative Parts (Cross-Reference): IR3082MTRPBFIR3082MT RPBF.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Base Product Number: IR3082 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 961417-IR3082MTRPBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: XPhase™ Package: Tape & Reel (TR) Applications: Processor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 9.6V ~ 16V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-MLPQ (5x5) Temperature Range - Operating: 0°C ~ 100°C Alternative Parts (Cross-Reference): IR3082MTRPBFIR3082MT RPBF.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Base Product Number: IR3082 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 961417-IR3082MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
961417-IR3082MTRPBF
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 961417-IR3082MTRPBF
Win Source Part Number: 961417-IR3082MTRPBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: XPhase™ Package: Tape & Reel (TR) Applications: Processor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 9.6V ~ 16V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-MLPQ (5x5) Temperature Range - Operating: 0°C ~ 100°C Alternative Parts (Cross-Reference): IR3082MTRPBFIR3082MT RPBF.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Base Product Number: IR3082 Product Status: Obsolete

Win Source Part Number: 961417-IR3082MTRPBF
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: XPhase™
Package: Tape & Reel (TR)
Applications: Processor
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 10mA
Voltage - Supply: 9.6V ~ 16V
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-MLPQ (5x5)
Temperature Range - Operating: 0°C ~ 100°C
Alternative Parts (Cross-Reference): IR3082MTRPBFIR3082MTRPBF.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: IR3082
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - IR3082MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3082MTRPBF
Power Management - Specialized IR3082MTRPBF
Processor PMIC 20-MLPQ (5x5)

Processor PMIC 20-MLPQ (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 961417-IR3082MTRPBF IR3082MTRPBF
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855656P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details