Manufacturer: Infineon Technologies
Win Source Part Number: 069183-IR3082MTR
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 20-MLPQ (5x5)
Supply Voltage - Operating: 9.6 V to 16 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 069183-IR3082MTR |
| Product Name | PMIC - PMIC - Power Management - Specialized - IR3082MTR |
| Output Options | Inverting |